TE Connectivity
223355-000
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
223355-000 |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Rated Voltage
600 volts
Nominal Diameter
0.0470 inch (1.19 mm)
Rated Temperature
105 C (221 F)
View Details
Nominal Diameter
0.0551 inch (1.4 mm)
International
0.5000 mm² (7.75E-4 in²)
Stranding Type
0.18 mm
View Details
New England Wire Technologies Corporation
Approvals
UL Listing Mark
Rated Voltage
300 volts
Nominal Diameter
0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Approvals
UL 1007 & CSA TR-64
Rated Voltage
300 volts
Nominal Diameter
0.0580 to 0.0910 inch (1.47 to 2.31 mm)
View Details