TE Connectivity Connector Contacts 2232557-2

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Length : 7.7 MM  [.303 INCH ] Contact Mating Area Plating Material : Pre-Tin Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material Thickness : .8 MICM  [31.5 MICIN ] Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.08 - 1.5 MM  [.04 - .05 INCH ] Wire Size (MMSQ) : .08 - .32 Wire Size (AWG) : 28 - 22 Wire Size (CMA) : 159.8 - 642.4 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Length : 7.7 MM  [.303 INCH ] Contact Mating Area Plating Material : Pre-Tin Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material Thickness : .8 MICM  [31.5 MICIN ] Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.08 - 1.5 MM  [.04 - .05 INCH ] Wire Size (MMSQ) : .08 - .32 Wire Size (AWG) : 28 - 22 Wire Size (CMA) : 159.8 - 642.4 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2232557-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2232557-2
Connector Contacts 2232557-2
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Length : 7.7 MM  [.303 INCH ] Contact Mating Area Plating Material : Pre-Tin Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material Thickness : .8 MICM  [31.5 MICIN ] Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.08 - 1.5 MM  [.04 - .05 INCH ] Wire Size (MMSQ) : .08 - .32 Wire Size (AWG) : 28 - 22 Wire Size (CMA) : 159.8 - 642.4 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Length : 7.7 MM  [.303 INCH ]
  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material Thickness : .8 MICM  [31.5 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.08 - 1.5 MM  [.04 - .05 INCH ]
  • Wire Size (MMSQ) : .08 - .32
  • Wire Size (AWG) : 28 - 22
  • Wire Size (CMA) : 159.8 - 642.4

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Signal

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2232557-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627005-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details