TE Connectivity Magnet Wire Terminals 2232555-3

Description
Body Features Compatible With Cavity Size : 114 - 2046 Contact Features Contact Underplating Material : Brass Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 25 - 24 Aluminum Wire Size (MM) : .45 - .5 Magnet Wire Size (AWG) : 25 - 24 Product Length : 21.21 MM  [.835 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Bag/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : 114 - 2046 Contact Features Contact Underplating Material : Brass Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 25 - 24 Aluminum Wire Size (MM) : .45 - .5 Magnet Wire Size (AWG) : 25 - 24 Product Length : 21.21 MM  [.835 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Bag/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2232555-3 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2232555-3
Magnet Wire Terminals 2232555-3
Body Features Compatible With Cavity Size : 114 - 2046 Contact Features Contact Underplating Material : Brass Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 25 - 24 Aluminum Wire Size (MM) : .45 - .5 Magnet Wire Size (AWG) : 25 - 24 Product Length : 21.21 MM  [.835 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Bag/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : 114 - 2046

Contact Features


  • Contact Underplating Material : Brass
  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .8 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Wire Size (AWG) : 25 - 24
  • Aluminum Wire Size (MM) : .45 - .5
  • Magnet Wire Size (AWG) : 25 - 24
  • Product Length : 21.21 MM  [.835 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]

Mechanical Attachment


  • Mating Retention Type : Barbs

Operation/Application


  • Compatible With Wire Base Material : Aluminum

Packaging Features


  • Packaging Method : Bag/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2232555-3
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Connector Contacts - 1-175196-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details