TE Connectivity PCB D-Sub Connectors 2232260-1

Description
Body Features Color : Black Shell Material : Phosphor Bronze Shell Plating Material : Tin over Nickel Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Bright Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mounting Angle : Right Angle PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Panel Mount Feature : Without Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 110 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Type : Header Product Type : Connector Shell Type : Full Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 2.8 MM  [.1102 INCH ] Usage Conditions Housing Material Temperature : High
Request a Quote
Description
Body Features Color : Black Shell Material : Phosphor Bronze Shell Plating Material : Tin over Nickel Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Bright Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mounting Angle : Right Angle PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Panel Mount Feature : Without Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 110 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Type : Header Product Type : Connector Shell Type : Full Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 2.8 MM  [.1102 INCH ] Usage Conditions Housing Material Temperature : High
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 2232260-1 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
2232260-1
PCB D-Sub Connectors 2232260-1
Body Features Color : Black Shell Material : Phosphor Bronze Shell Plating Material : Tin over Nickel Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Bright Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mounting Angle : Right Angle PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Panel Mount Feature : Without Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 110 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Type : Header Product Type : Connector Shell Type : Full Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 2.8 MM  [.1102 INCH ] Usage Conditions Housing Material Temperature : High

Body Features


  • Color : Black
  • Shell Material : Phosphor Bronze
  • Shell Plating Material : Tin over Nickel

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Termination Area Plating Finish : Bright

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF30

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : With
  • Mounting Angle : Right Angle
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down Post
  • Panel Mount Feature : Without

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 110

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Type : Header
  • Product Type : Connector
  • Shell Type : Full Metal Shell

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 2.8 MM  [.1102 INCH ]

Usage Conditions


  • Housing Material Temperature : High
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2232260-1
Product Name PCB D-Sub Connectors
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products