TE Connectivity Electronic Connector 2232112-1

Description
FASTON 250 RECEPTACLE 18-14 AWG TPBR Product overview: 2232112-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-2232112-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FASTON 250 RECEPTACLE 18-14 AWG TPBR Product overview: 2232112-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-2232112-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2031-2232112-1
Electronic Connector 2031-2232112-1
FASTON 250 RECEPTACLE 18-14 AWG TPBR Product overview: 2232112-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-2232112-1 can be used for catalog matching and distributor lookup.

FASTON 250 RECEPTACLE 18-14 AWG TPBR Product overview: 2232112-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-2232112-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A125076CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A125076CT-ND
Quick Connects, Quick Disconnect Connectors A125076CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A125076TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A125076TR-ND
Quick Connects, Quick Disconnect Connectors A125076TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364737-2232112-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364737-2232112-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364737-2232112-1
Win Source Part Number: 1364737-2232112-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2232112 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.744" (18.90mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Length: 0.307" (7.80mm) Insulation Diameter: 0.100" ~ 0.170" (2.54mm ~ 4.32mm)

Win Source Part Number: 1364737-2232112-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 2232112
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.744" (18.90mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Length: 0.307" (7.80mm)
Insulation Diameter: 0.100" ~ 0.170" (2.54mm ~ 4.32mm)

Buy Now Datasheet
Terminals - 2232112-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
2232112-1
Terminals 2232112-1
FASTON 250 RECEPTACLE 18-14 AWG TPBR

FASTON 250 RECEPTACLE 18-14 AWG TPBR

Buy Now
250 Faston,rec.,18-14 Awg,tpbr Amp - Te Connectivity - 98X8779 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston,rec.,18-14 Awg,tpbr Amp - Te Connectivity
98X8779
250 Faston,rec.,18-14 Awg,tpbr Amp - Te Connectivity 98X8779
250 FASTON,REC.,18-14 AWG,TPBR

250 FASTON,REC.,18-14 AWG,TPBR

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 2232112-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
2232112-1
Quick Connects, Quick Disconnect Connectors 2232112-1
250 SERIES FASTON RECEPTACLE

250 SERIES FASTON RECEPTACLE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2031-2232112-1 A125076CT-ND 1364737-2232112-1 2232112-1 98X8779 2232112-1
Product Name Electronic Connector Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals 250 Faston,rec.,18-14 Awg,tpbr Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details