Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SHRINK WRAP AND STRETCH FILMS
TE CONNECTIVITY
222K163-25L-0 -- HEAT SHRINK BOOTS ROHS COMPLIANT RAYCHEM TE CONNECTIVITY
TE Connectivity
Heat Shrink Boots Rohs Compliant Raychem Te Connectivity
222K163-25L-0
Description
HEAT SHRINK BOOTS ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
HEAT SHRINK BOOTS ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Boots Rohs Compliant Raychem Te Connectivity
30AH0395
Heat Shrink Boots Rohs Compliant Raychem Te Connectivity
30AH0395
HEAT SHRINK BOOTS ROHS COMPLIANT: YES
HEAT SHRINK BOOTS ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Shrink Wrap and Stretch Films
Product Number
30AH0395
Product Name
Heat Shrink Boots Rohs Compliant Raychem Te Connectivity
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pallet Wrap
2401177
Specs
Type
Stretch
Width
400 mm (15.75 inches)
View Details
Johnson Bag Co., Inc.
Stretch Film Shipping Material
SF11416515
Specs
Type
Stretch
Width
290 mm (11.4 inches)
View Details
Image Supply, Inc.
Reynolds® Continuous Length Roll - 12" x 2000'
WRAPCHD
View Details
TransPak
30" x 70 Gauge x 1000' - Extended Core Stretch Film
SF307
Specs
Type
Stretch
View Details