TE Connectivity Heat Shrink Boot, Right Angle, 31Mm Id, Po, Black; Boot Configuration Raychem Te Connectivity 222F232-71-0

Description
HEAT SHRINK BOOT, RIGHT ANGLE, 31MM ID, PO, BLACK; Boot Configuration:Right Angle Lipped; I.D. Supplied - Imperial:1.22"; I.D. Supplied - Metric:31mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:5.76"; Shrink Ratio:- RoHS Compliant: Yes
Description
HEAT SHRINK BOOT, RIGHT ANGLE, 31MM ID, PO, BLACK; Boot Configuration:Right Angle Lipped; I.D. Supplied - Imperial:1.22"; I.D. Supplied - Metric:31mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:5.76"; Shrink Ratio:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boot, Right Angle, 31Mm Id, Po, Black; Boot Configuration Raychem Te Connectivity - 45M0526 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Boot, Right Angle, 31Mm Id, Po, Black; Boot Configuration Raychem Te Connectivity
45M0526
Heat Shrink Boot, Right Angle, 31Mm Id, Po, Black; Boot Configuration Raychem Te Connectivity 45M0526
HEAT SHRINK BOOT, RIGHT ANGLE, 31MM ID, PO, BLACK; Boot Configuration:Right Angle Lipped; I.D. Supplied - Imperial:1.22"; I.D. Supplied - Metric:31mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:5.76"; Shrink Ratio:- RoHS Compliant: Yes

HEAT SHRINK BOOT, RIGHT ANGLE, 31MM ID, PO, BLACK; Boot Configuration:Right Angle Lipped; I.D. Supplied - Imperial:1.22"; I.D. Supplied - Metric:31mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:5.76"; Shrink Ratio:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 45M0526
Product Name Heat Shrink Boot, Right Angle, 31Mm Id, Po, Black; Boot Configuration Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 9129204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
View Details
Stretch Film / Stretch Wrap - 3stretchfilm - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Type Stretch
Width 76.2 mm (3 inches)
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details