TE Connectivity ™ Heat Shrink Boots, Caps - 222D211-4-32-0-CS5460 222D211-4-32-0-CS5460

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1030502-222D211-4-32 -0-CS5460 Type: Boot - 90° Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Potting (Injection) Port, Vent Port Shell Size - Insert: 11 Material: Polyolefin (PO), Flexible, Irradiated Large Diameter Supplied: 0.882" (22.40mm) Large Diameter Recovered: 0.449" (11.40mm) Small Diameter Supplied: 0.882" (22.40mm) Small Diameter Recovered: 0.252" (6.40mm) Large Recovered Length: 0.728" (18.49mm) Small Recovered Length: 2.059" (52.30mm) Total Length Recovered: 2.752" (69.90mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1030502-222D211-4-32 -0-CS5460 Type: Boot - 90° Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Potting (Injection) Port, Vent Port Shell Size - Insert: 11 Material: Polyolefin (PO), Flexible, Irradiated Large Diameter Supplied: 0.882" (22.40mm) Large Diameter Recovered: 0.449" (11.40mm) Small Diameter Supplied: 0.882" (22.40mm) Small Diameter Recovered: 0.252" (6.40mm) Large Recovered Length: 0.728" (18.49mm) Small Recovered Length: 2.059" (52.30mm) Total Length Recovered: 2.752" (69.90mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - 222D211-4-32-0-CS5460
1030502-222D211-4-32-0-CS5460
Heat Shrink Boots, Caps - 222D211-4-32-0-CS5460 1030502-222D211-4-32-0-CS5460
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1030502-222D211-4-32 -0-CS5460 Type: Boot - 90° Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Potting (Injection) Port, Vent Port Shell Size - Insert: 11 Material: Polyolefin (PO), Flexible, Irradiated Large Diameter Supplied: 0.882" (22.40mm) Large Diameter Recovered: 0.449" (11.40mm) Small Diameter Supplied: 0.882" (22.40mm) Small Diameter Recovered: 0.252" (6.40mm) Large Recovered Length: 0.728" (18.49mm) Small Recovered Length: 2.059" (52.30mm) Total Length Recovered: 2.752" (69.90mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1030502-222D211-4-32-0-CS5460
Type: Boot - 90°
Color: Black
Features: Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Potting (Injection) Port, Vent Port
Shell Size - Insert: 11
Material: Polyolefin (PO), Flexible, Irradiated
Large Diameter Supplied: 0.882" (22.40mm)
Large Diameter Recovered: 0.449" (11.40mm)
Small Diameter Supplied: 0.882" (22.40mm)
Small Diameter Recovered: 0.252" (6.40mm)
Large Recovered Length: 0.728" (18.49mm)
Small Recovered Length: 2.059" (52.30mm)
Total Length Recovered: 2.752" (69.90mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1030502-222D211-4-32-0-CS5460
Product Name Heat Shrink Boots, Caps - 222D211-4-32-0-CS5460
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details