TE Connectivity ™ Heat Shrink Boots, Caps - 222A111-25-0 222A111-25-0

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 784858-222A111-25-0 Series: Thermofit 222A1 Type: Boot - 90° Color: Black Shell Size - Insert: 11 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 0.701" (17.81mm) Large Diameter Recovered: 0.311" (7.90mm) Small Diameter Supplied: 0.701" (17.81mm) Small Diameter Recovered: 0.150" (3.81mm) Large Recovered Length: 0.791" (20.10mm) Small Recovered Length: 0.449" (11.40mm) Family Name: 222A1 Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): 770-002S108; 770-002S108R; 770-004S108; 770-001S108W1; Introduction Date: October 24, 2002 ECCN: EAR99 Country of Origin: China, Czech Republic, Mexico, United Kingdom, United States of America Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 784858-222A111-25-0 Series: Thermofit 222A1 Type: Boot - 90° Color: Black Shell Size - Insert: 11 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 0.701" (17.81mm) Large Diameter Recovered: 0.311" (7.90mm) Small Diameter Supplied: 0.701" (17.81mm) Small Diameter Recovered: 0.150" (3.81mm) Large Recovered Length: 0.791" (20.10mm) Small Recovered Length: 0.449" (11.40mm) Family Name: 222A1 Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): 770-002S108; 770-002S108R; 770-004S108; 770-001S108W1; Introduction Date: October 24, 2002 ECCN: EAR99 Country of Origin: China, Czech Republic, Mexico, United Kingdom, United States of America Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - 222A111-25-0
784858-222A111-25-0
Heat Shrink Boots, Caps - 222A111-25-0 784858-222A111-25-0
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 784858-222A111-25-0 Series: Thermofit 222A1 Type: Boot - 90° Color: Black Shell Size - Insert: 11 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 0.701" (17.81mm) Large Diameter Recovered: 0.311" (7.90mm) Small Diameter Supplied: 0.701" (17.81mm) Small Diameter Recovered: 0.150" (3.81mm) Large Recovered Length: 0.791" (20.10mm) Small Recovered Length: 0.449" (11.40mm) Family Name: 222A1 Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): 770-002S108; 770-002S108R; 770-004S108; 770-001S108W1; Introduction Date: October 24, 2002 ECCN: EAR99 Country of Origin: China, Czech Republic, Mexico, United Kingdom, United States of America Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 784858-222A111-25-0
Series: Thermofit 222A1
Type: Boot - 90°
Color: Black
Shell Size - Insert: 11
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 0.701" (17.81mm)
Large Diameter Recovered: 0.311" (7.90mm)
Small Diameter Supplied: 0.701" (17.81mm)
Small Diameter Recovered: 0.150" (3.81mm)
Large Recovered Length: 0.791" (20.10mm)
Small Recovered Length: 0.449" (11.40mm)
Family Name: 222A1
Categories: Cables, Wires - Management
Alternative Parts (Cross-Reference): 770-002S108; 770-002S108R; 770-004S108; 770-001S108W1;
Introduction Date: October 24, 2002
ECCN: EAR99
Country of Origin: China, Czech Republic, Mexico, United Kingdom, United States of America
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Cable Assembly - 499-222A111-25-0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
499-222A111-25-0
Cable Assembly 499-222A111-25-0
Heat Shrink Cable Boots & End Caps 222A111-25-0 Product overview: 222A111-25-0 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-222A111-25-0 can be used for catalog matching and distributor lookup.

Heat Shrink Cable Boots & End Caps 222A111-25-0 Product overview: 222A111-25-0 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-222A111-25-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 784858-222A111-25-0 499-222A111-25-0
Product Name Heat Shrink Boots, Caps - 222A111-25-0 Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
ZK2000-2522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers