TE Connectivity SFP, SFP+ & zSFP+ 2227731-1

Description
Configuration Features Lightpipe Configuration : Dual Round Lightpipe Profile : Standard Number of Ports : 6 Port Matrix Configuration : 1 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal For Use With Pluggable I/O Products : zSFP+ SMT Connector Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Configuration : Dual Round Lightpipe Profile : Standard Number of Ports : 6 Port Matrix Configuration : 1 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal For Use With Pluggable I/O Products : zSFP+ SMT Connector Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SFP, SFP+ & zSFP+ - 2227731-1 - TE Connectivity
Berwyn, PA, United States
SFP, SFP+ & zSFP+
2227731-1
SFP, SFP+ & zSFP+ 2227731-1
Configuration Features Lightpipe Configuration : Dual Round Lightpipe Profile : Standard Number of Ports : 6 Port Matrix Configuration : 1 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal For Use With Pluggable I/O Products : zSFP+ SMT Connector Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Configuration : Dual Round
  • Lightpipe Profile : Standard
  • Number of Ports : 6
  • Port Matrix Configuration : 1 x 6

Electrical Characteristics


  • Data Rate (Max) (GBS) : 32

Housing Features


  • Cage Material : Nickel Silver Alloy

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • For Use With Pluggable I/O Products : zSFP+ SMT Connector
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : zSFP+ Thermally Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Ganged
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Form Factor : zSFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Pluggable Connectors - 2227731-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2227731-1
Pluggable Connectors 2227731-1
CONN ZSFP+ CAGE 1X6 PRESSFIT R/A

CONN ZSFP+ CAGE 1X6 PRESSFIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 2227731-1 2227731-1
Product Name SFP, SFP+ & zSFP+ Pluggable Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products