TE Connectivity Circular Contact, Pin, 26-22Awg, Crimp; Product Range Te Connectivity 2226913-1

Description
CIRCULAR CONTACT, PIN, 26-22AWG, CRIMP; Product Range:O.C.H Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP O.C.H Series Micro Circular Housing ConnectorsRoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, 26-22AWG, CRIMP; Product Range:O.C.H Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP O.C.H Series Micro Circular Housing ConnectorsRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Contact, Pin, 26-22 AWG, Crimp (part number 48AC1569) from TE Connectivity is designed for use with O.C.H. Series Micro Circular Housing Connectors. It accommodates wire sizes ranging from 26 AWG to 22 AWG and features a crimp termination type. This contact is suitable for applications requiring reliable electrical connections in compact and rugged environments, such as military and tactical communications systems. The product is RoHS compliant, ensuring it meets environmental regulations. Its compatibility with the O.C.H. series makes it a viable choice for engineers looking to integrate with existing systems in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Circular Contact, Pin, 26-22 AWG, Crimp (part number 48AC1569) from TE Connectivity is designed for use with O.C.H. Series Micro Circular Housing Connectors. It accommodates wire sizes ranging from 26 AWG to 22 AWG and features a crimp termination type. This contact is suitable for applications requiring reliable electrical connections in compact and rugged environments, such as military and tactical communications systems. The product is RoHS compliant, ensuring it meets environmental regulations. Its compatibility with the O.C.H. series makes it a viable choice for engineers looking to integrate with existing systems in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 26-22Awg, Crimp; Product Range Te Connectivity - 48AC1569 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 26-22Awg, Crimp; Product Range Te Connectivity
48AC1569
Circular Contact, Pin, 26-22Awg, Crimp; Product Range Te Connectivity 48AC1569
CIRCULAR CONTACT, PIN, 26-22AWG, CRIMP; Product Range:O.C.H Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP O.C.H Series Micro Circular Housing ConnectorsRoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 26-22AWG, CRIMP; Product Range:O.C.H Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP O.C.H Series Micro Circular Housing ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 48AC1569
Product Name Circular Contact, Pin, 26-22Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241374-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details