TE Connectivity Multicore Cable 222473-000

Description
Body Features Cable Color : White, White Cable Shield Size (AWG) : 38 Conductor Material : Tin-Coated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Blue, Yellow, Red Wire Color (Stripe) : White Configuration Features Number of Conductors : 3 Dimensions Conductor Insulation Diameter : 1.37 MM  [.054 INCH ] Outside Cable Diameter : 4.67 MM  [.184 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : White, White Cable Shield Size (AWG) : 38 Conductor Material : Tin-Coated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Blue, Yellow, Red Wire Color (Stripe) : White Configuration Features Number of Conductors : 3 Dimensions Conductor Insulation Diameter : 1.37 MM  [.054 INCH ] Outside Cable Diameter : 4.67 MM  [.184 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 222473-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
222473-000
Multicore Cable 222473-000
Body Features Cable Color : White, White Cable Shield Size (AWG) : 38 Conductor Material : Tin-Coated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Blue, Yellow, Red Wire Color (Stripe) : White Configuration Features Number of Conductors : 3 Dimensions Conductor Insulation Diameter : 1.37 MM  [.054 INCH ] Outside Cable Diameter : 4.67 MM  [.184 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : White, White
  • Cable Shield Size (AWG) : 38
  • Conductor Material : Tin-Coated Copper
  • Shield Material : Tin-Plated Copper
  • Wire Color (Base) : Blue, Yellow, Red
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Conductors : 3

Dimensions


  • Conductor Insulation Diameter : 1.37 MM  [.054 INCH ]
  • Outside Cable Diameter : 4.67 MM  [.184 INCH ]
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Voltage Rating (V) : 600

Other


  • Wire Source : United States

Product Type Features


  • Cable Style : Round Braided Shielded & Jacketed
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now
 - 222473-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 222473-000 222473-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 153711-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1082628-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1804 ft (0.5500 dm)
View Details