TE Connectivity RF Contacts 222191-4

Description
Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 21 MM  [.827 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Size : Size 8 Contact Type : Socket Ferrule Material : Copper Ferrule Plating Material : Tin Identification Marking Contact Color Code : Green/Yellow/Green Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : M17/176-00002 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Twinax
Request a Quote
Description
Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 21 MM  [.827 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Size : Size 8 Contact Type : Socket Ferrule Material : Copper Ferrule Plating Material : Tin Identification Marking Contact Color Code : Green/Yellow/Green Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : M17/176-00002 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Twinax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 222191-4 - TE Connectivity
Berwyn, PA, United States
RF Contacts
222191-4
RF Contacts 222191-4
Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 21 MM  [.827 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Size : Size 8 Contact Type : Socket Ferrule Material : Copper Ferrule Plating Material : Tin Identification Marking Contact Color Code : Green/Yellow/Green Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : M17/176-00002 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Twinax

Body Features


  • Contact Removal Style : Rear Release/Rear Remove
  • Shell Base Material : Beryllium Copper
  • Shell Plating Material : Gold

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Length : 21 MM  [.827 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Orientation : Straight
  • Contact Size : Size 8
  • Contact Type : Socket
  • Ferrule Material : Copper
  • Ferrule Plating Material : Tin

Identification Marking


  • Contact Color Code : Green/Yellow/Green

Mechanical Attachment


  • Contact Retention Type Within Housing : Press-Fit

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : M17/176-00002
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Twinax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 222191-4
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1437709-5 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Automotive Terminals - 0460-202-20141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
5 suppliers