Body Features Connector & Keying Code : N Shell Plating Material : Electroless Nickel
Configuration Features Number of Positions : 4 Release Style : Rear
Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment Connector Hardware Type : Jackscrews Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Seal & Plug Type : Peripheral Seal Connector Shape : Rectangular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 9 Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Connector & Keying Code : N Shell Plating Material : Electroless Nickel
Configuration Features Number of Positions : 4 Release Style : Rear
Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment Connector Hardware Type : Jackscrews Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Seal & Plug Type : Peripheral Seal Connector Shape : Rectangular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 9 Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features Connector & Keying Code : N Shell Plating Material : Electroless Nickel
Configuration Features Number of Positions : 4 Release Style : Rear
Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment Connector Hardware Type : Jackscrews Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Seal & Plug Type : Peripheral Seal Connector Shape : Rectangular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 9 Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
Connector & Keying Code : N
Shell Plating Material : Electroless Nickel
Configuration Features
Number of Positions : 4
Release Style : Rear
Contact Features
Contact Arrangement Code : 4Q4
Contact Current Rating (Max) (AMP) : 1
Contact Size : Size 8
Contact Type : Pin
Contact Type (Module A) : Pin
Contact Type (Module B) : Pin
Contact Type (Module C) : Pin
Contact Type (Module D) : Pin
Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment
Connector Hardware Type : Jackscrews
Connector Mounting Type : Cable Mount (Free-Hanging)
Mating Alignment : With
Mating Alignment Type : Polarization
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Plug
Connector Product Type : Housing Assembly
Connector Seal & Plug Type : Peripheral Seal
Connector Shape : Rectangular
Connector System : Cable-to-Panel
Rack & Panel Connector Shell Size : 9
Sealable : Yes
Usage Conditions
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]