TE Connectivity Rack & Panel Contacts 222018-1

Description
Body Features Contact Removal Style : Front Release Contact Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Pin Rack & Panel Connector Contact Size : 1 Rack & Panel Connector Contact Style : Coax Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : 402 Semi-Rigid/.141 [3.58] Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Body Features Contact Removal Style : Front Release Contact Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Pin Rack & Panel Connector Contact Size : 1 Rack & Panel Connector Contact Style : Coax Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : 402 Semi-Rigid/.141 [3.58] Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Contacts - 222018-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Contacts
222018-1
Rack & Panel Contacts 222018-1
Body Features Contact Removal Style : Front Release Contact Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Pin Rack & Panel Connector Contact Size : 1 Rack & Panel Connector Contact Style : Coax Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : 402 Semi-Rigid/.141 [3.58] Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Contact Removal Style : Front Release
  • Contact Shell Base Material : Brass
  • Shell Plating Material : Gold

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Orientation : Straight
  • Contact Type : Pin
  • Rack & Panel Connector Contact Size : 1
  • Rack & Panel Connector Contact Style : Coax

Mechanical Attachment


  • Contact Retention Type Within Housing : Press-Fit

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : 402 Semi-Rigid/.141 [3.58]
  • Connector & Contact Terminates To : Wire & Cable

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 222018-1
Product Name Rack & Panel Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-5 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details