TE Connectivity Terminal Blocks - Specialized 222-BU

Description
TERM BLK NEMA 2POS 30.99MM
Request a Quote Datasheet
Description
TERM BLK NEMA 2POS 30.99MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 222-BU-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
222-BU-ND
Terminal Blocks - Specialized 222-BU-ND
TERM BLK NEMA 2POS 30.99MM

TERM BLK NEMA 2POS 30.99MM

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 72107525 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
72107525
Terminal Blk/Strip Wiring Dev 72107525
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, NEMA, 2 POS, 30.99MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, NEMA, 2 POS, 30.99MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Nema, 2 Position, 18-14Awg; No. Of Positions Buchanan Te Connectivity - 28C7340 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Nema, 2 Position, 18-14Awg; No. Of Positions Buchanan Te Connectivity
28C7340
Terminal Block, Nema, 2 Position, 18-14Awg; No. Of Positions Buchanan Te Connectivity 28C7340
TERMINAL BLOCK, NEMA, 2 POSITION, 18-14AWG; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, NEMA, 2 POSITION, 18-14AWG; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 222-BU-ND 72107525 28C7340
Product Name Terminal Blocks - Specialized Terminal Blk/Strip Wiring Dev Terminal Block, Nema, 2 Position, 18-14Awg; No. Of Positions Buchanan Te Connectivity
Mounting Options Direct Mount
Termination Options Screw Clamp
Approvals RoHS Compliant
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data