2219512-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2219512-2
Description
Body Features Primary Product Color : Black Primary Product Material : PP MF
Configuration Features Number of Positions : 60
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 30
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PP MF
Configuration Features Number of Positions : 60
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 30
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes
Body Features Primary Product Color : Black Primary Product Material : PP MF
Configuration Features Number of Positions : 60
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 30
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes
Body Features
Primary Product Color : Black
Primary Product Material : PP MF
Configuration Features
Number of Positions : 60
Industry Standards
UL Flammability Rating : UL 94HB
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Bag
Packaging Quantity : 30
Product Type Features
Protection & Strain Relief Accessory Type : Wire Cover