TE Connectivity Automotive Connector Caps & Covers 2219444-2

Description
Body Features Primary Product Color : Black Primary Product Material : PP Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 35 Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PP Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 35 Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2219444-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2219444-2
Automotive Connector Caps & Covers 2219444-2
Body Features Primary Product Color : Black Primary Product Material : PP Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 35 Product Type Features Protection & Strain Relief Accessory Type : Cover

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PP

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 35

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2219444-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 450-1829-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details