2219369-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2219369-2
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66
Configuration Features Number of Positions : 6
Dimensions Compatible Cable Bundle Diameter Range : 7 MM [.275 INCH ]
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66
Configuration Features Number of Positions : 6
Dimensions Compatible Cable Bundle Diameter Range : 7 MM [.275 INCH ]
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66
Configuration Features Number of Positions : 6
Dimensions Compatible Cable Bundle Diameter Range : 7 MM [.275 INCH ]
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Black
Primary Product Material : PA 66
Configuration Features
Number of Positions : 6
Dimensions
Compatible Cable Bundle Diameter Range : 7 MM [.275 INCH ]
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : No
Product Type Features
Protection & Strain Relief Accessory Type : Wire Cover
Sealable : No
Usage Conditions
Operating Temperature (Max) : 120 DEGC [248 DEGF ]
Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]