2219215-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2219215-1
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF20
Configuration Features Compatible With Connector Code : A Number of Positions : 38
Dimensions Compatible Cable Bundle Diameter Range : 11.6 MM [.456 INCH ]
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 80
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF20
Configuration Features Compatible With Connector Code : A Number of Positions : 38
Dimensions Compatible Cable Bundle Diameter Range : 11.6 MM [.456 INCH ]
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 80
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes
Body Features Primary Product Color : Black Primary Product Material : PBT GF20
Configuration Features Compatible With Connector Code : A Number of Positions : 38
Dimensions Compatible Cable Bundle Diameter Range : 11.6 MM [.456 INCH ]
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 80
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes
Body Features
Primary Product Color : Black
Primary Product Material : PBT GF20
Configuration Features
Compatible With Connector Code : A
Number of Positions : 38
Dimensions
Compatible Cable Bundle Diameter Range : 11.6 MM [.456 INCH ]
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Bag
Packaging Quantity : 80
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly