TE Connectivity ™ In Series Adapter 221551-3

Description
BNC RF Connectors
Request a Quote Datasheet
Description
BNC RF Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 221551-3 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
221551-3
In Series Adapter 221551-3
BNC RF Connectors

BNC RF Connectors

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 221551-3
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details