TE Connectivity Solar Connectors 1-2491080-3

Description
Body Features Cable Color : White Dimensions Wire Size (AWG) : 8 Electrical Characteristics Voltage Class (KV) : 1.5 Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet
Description
Body Features Cable Color : White Dimensions Wire Size (AWG) : 8 Electrical Characteristics Voltage Class (KV) : 1.5 Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 1-2491080-3 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
1-2491080-3
Solar Connectors 1-2491080-3
Body Features Cable Color : White Dimensions Wire Size (AWG) : 8 Electrical Characteristics Voltage Class (KV) : 1.5 Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector

Body Features


  • Cable Color : White

Dimensions


  • Wire Size (AWG) : 8

Electrical Characteristics


  • Voltage Class (KV) : 1.5

Product Availability


  • Product Availability : North America

Product Type Features


  • Solar Connector Style : Piercing
  • Solar Connector Type : Insulation Piercing Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1-2491080-3
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877069-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Solar Connectors - 1-2468485-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-172162-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Rectangular Power Connectors - 1-172333-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details