TE Connectivity High Speed Pluggable IO Connectors & Cages 2214593-2

Description
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2214593-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2214593-2
High Speed Pluggable IO Connectors & Cages 2214593-2
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 152
  • Number of Rear EONs per Port Column : 3
  • Port Matrix Configuration : 2 x 2

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Tin
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 28

Housing Features


  • Cage Material : Nickel Silver
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : zQSFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - A144291-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A144291-ND
Pluggable Connector Assemblies A144291-ND
152 (38 x 4) Position ZQSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

152 (38 x 4) Position ZQSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2214593-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2214593-2
I/O Connectors 2214593-2
zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2

zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2

Buy Now
I/o Conn, Zqsfp+, Rcpt, 152Pos, Th; No. Of Contacts Te Connectivity - 72AC7621 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Zqsfp+, Rcpt, 152Pos, Th; No. Of Contacts Te Connectivity
72AC7621
I/o Conn, Zqsfp+, Rcpt, 152Pos, Th; No. Of Contacts Te Connectivity 72AC7621
I/O CONN, ZQSFP+, RCPT, 152POS, TH; No. of Contacts:152Contacts ; Gender:Receptacle; Connector Type:zQSFP+; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

I/O CONN, ZQSFP+, RCPT, 152POS, TH; No. of Contacts:152Contacts; Gender:Receptacle; Connector Type:zQSFP+; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Zqsfp+ Stacked Receptacle Assembly 2X2 Amp - Te Connectivity - 75AC7499 - Newark, An Avnet Company
Chicago, IL, United States
Zqsfp+ Stacked Receptacle Assembly 2X2 Amp - Te Connectivity
75AC7499
Zqsfp+ Stacked Receptacle Assembly 2X2 Amp - Te Connectivity 75AC7499
zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2

zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2

Supplier's Site
Conn SFP RCP 152 POS 0.8mm Press Fit RA Thru-Hole 152 Terminal 4 Port - 792-2214593-2 - Utmel Electronic Limited
Hong Kong, China
Conn SFP RCP 152 POS 0.8mm Press Fit RA Thru-Hole 152 Terminal 4 Port
792-2214593-2
Conn SFP RCP 152 POS 0.8mm Press Fit RA Thru-Hole 152 Terminal 4 Port 792-2214593-2
Conn SFP RCP 152 POS 0.8mm Press Fit RA Thru-Hole 152 Terminal 4 Port

Conn SFP RCP 152 POS 0.8mm Press Fit RA Thru-Hole 152 Terminal 4 Port

Supplier's Site
Pluggable Connectors - 2214593-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2214593-2
Pluggable Connectors 2214593-2
CONN ZQSFP+ RCP CAGE 2X2 152P RA

CONN ZQSFP+ RCP CAGE 2X2 152P RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2214593-2 A144291-ND 2214593-2 72AC7621 75AC7499 792-2214593-2 2214593-2
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors I/o Conn, Zqsfp+, Rcpt, 152Pos, Th; No. Of Contacts Te Connectivity Zqsfp+ Stacked Receptacle Assembly 2X2 Amp - Te Connectivity Conn SFP RCP 152 POS 0.8mm Press Fit RA Thru-Hole 152 Terminal 4 Port Pluggable Connectors
Termination Through Hole - Press-Fit Through Hole Press-Fit
Current Rating 0.5 amps 0.5 amps
Connector Type ZQSFP+
Mounting Through Hole, Right Angle PCB Mount Through Hole
Unlock Full Specs
to access all available technical data