TE Connectivity Pluggable Terminal Blocks 2213933-3

Description
Pluggable Terminal Blocks SMT TB R/A HEADER RET, 3.5MM, 3 POS
Datasheet
Description
Pluggable Terminal Blocks SMT TB R/A HEADER RET, 3.5MM, 3 POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2213933-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2213933-3
Pluggable Terminal Blocks 2213933-3
Pluggable Terminal Blocks SMT TB R/A HEADER RET, 3.5MM, 3 POS

Pluggable Terminal Blocks SMT TB R/A HEADER RET, 3.5MM, 3 POS

Buy Now Datasheet
Terminal Block, Header, 3Pos, Smd; Gender Buchanan Te Connectivity - 47AC7457 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Smd; Gender Buchanan Te Connectivity
47AC7457
Terminal Block, Header, 3Pos, Smd; Gender Buchanan Te Connectivity 47AC7457
TERMINAL BLOCK, HEADER, 3POS, SMD; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:SMD Right Angle; Product Range:TB Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, SMD; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions; Rated Current:8A; Rated Voltage:300V; Block Orientation:SMD Right Angle; Product Range:TB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2213933-3 47AC7457
Product Name Pluggable Terminal Blocks Terminal Block, Header, 3Pos, Smd; Gender Buchanan Te Connectivity
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-9641600 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Connector Headers & Receptacles - 103324-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details