TE Connectivity Terminal Block, Header, 2Pos, Smd; Gender Buchanan Te Connectivity 2213932-2

Description
TERMINAL BLOCK, HEADER, 2POS, SMD; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:SMD Right Angle; Product Range:TB Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 2POS, SMD; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:SMD Right Angle; Product Range:TB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 2Pos, Smd; Gender Buchanan Te Connectivity - 47AC7451 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, Smd; Gender Buchanan Te Connectivity
47AC7451
Terminal Block, Header, 2Pos, Smd; Gender Buchanan Te Connectivity 47AC7451
TERMINAL BLOCK, HEADER, 2POS, SMD; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:SMD Right Angle; Product Range:TB Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 2POS, SMD; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions; Rated Current:8A; Rated Voltage:300V; Block Orientation:SMD Right Angle; Product Range:TB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 2213932-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2213932-2
Pluggable Terminal Blocks 2213932-2
Pluggable Terminal Blocks SMT TB R/A HEADER 3.5MM, 2 POS

Pluggable Terminal Blocks SMT TB R/A HEADER 3.5MM, 2 POS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 47AC7451 2213932-2
Product Name Terminal Block, Header, 2Pos, Smd; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 TH - 10148733-0200P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103233-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details