TE Connectivity PCB Terminal Blocks 2213932-2

Description
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.5 MM  [.138 INCH ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.5 MM  [.138 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2213932-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2213932-2
PCB Terminal Blocks 2213932-2
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Body Features


  • Primary Product Color : Black
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Header Type : Fully Shrouded
  • Terminal Block Connector Type : Header

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]
Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - A126295TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A126295TR-ND
Terminal Blocks - Headers, Plugs and Sockets A126295TR-ND
SMT TB R/A HEADER, 3.5MM, 2 POS

SMT TB R/A HEADER, 3.5MM, 2 POS

Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - A126295CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A126295CT-ND
Terminal Blocks - Headers, Plugs and Sockets A126295CT-ND
SMT TB R/A HEADER, 3.5MM, 2 POS

SMT TB R/A HEADER, 3.5MM, 2 POS

Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - A126295DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A126295DKR-ND
Terminal Blocks - Headers, Plugs and Sockets A126295DKR-ND
SMT TB R/A HEADER, 3.5MM, 2 POS

SMT TB R/A HEADER, 3.5MM, 2 POS

Buy Now Datasheet
Terminal Blocks - 2213932-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2213932-2
Terminal Blocks 2213932-2
SMT TB R/A HEADER, 3.5MM, 2 POS

SMT TB R/A HEADER, 3.5MM, 2 POS

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
2213932-2
Terminal Blocks 2213932-2
Terminal Blocks

Terminal Blocks

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2213932-2 A126295TR-ND 2213932-2
Product Name PCB Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks
Mounting Options PCB PCB
Approvals EU RoHS Compliant RoHS Compliant
# of Contacts 2 2
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Fused, 2Pos, 6Awg; No. Of Positions Entrelec Te Connectivity - 06WX5600 - Newark, An Avnet Company
Specs
Voltage Rating 500 volts
Current Rating 10 amps
View Details
Barrier Strips - 1-1546670-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
5 suppliers