TE Connectivity Lighting Connectors 2213858-1

Description
RECEPTACLE ASSEM., LUMAWISE ENDURANCE S
Request a Quote Datasheet
Description
RECEPTACLE ASSEM., LUMAWISE ENDURANCE S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 2213858-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2213858-1
Lighting Connectors 2213858-1
RECEPTACLE ASSEM., LUMAWISE ENDURANCE S

RECEPTACLE ASSEM., LUMAWISE ENDURANCE S

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2213858-1
Lighting Connectors 2213858-1
Lighting Connectors

Lighting Connectors

Buy Now
Rcpt Assy, Led Light, 4-Pos, 1.5A; Product Range Te Connectivity - 58AC7787 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy, Led Light, 4-Pos, 1.5A; Product Range Te Connectivity
58AC7787
Rcpt Assy, Led Light, 4-Pos, 1.5A; Product Range Te Connectivity 58AC7787
RCPT ASSY, LED LIGHT, 4-POS, 1.5A; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:Receptacle; Voltage Rating:30VDC; Current Rating:1.5A; Contact Termination Type:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RCPT ASSY, LED LIGHT, 4-POS, 1.5A; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:Receptacle; Voltage Rating:30VDC; Current Rating:1.5A; Contact Termination Type:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2213858-1 58AC7787
Product Name Lighting Connectors Rcpt Assy, Led Light, 4-Pos, 1.5A; Product Range Te Connectivity
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1519-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details