TE Connectivity Lighting Connectors 2213848-2

Description
ASSY,PHOTOCONTROL POWER RECEPTACLE,105C
Request a Quote Datasheet
Description
ASSY,PHOTOCONTROL POWER RECEPTACLE,105C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 2213848-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2213848-2
Lighting Connectors 2213848-2
ASSY,PHOTOCONTROL POWER RECEPTACLE,105C

ASSY,PHOTOCONTROL POWER RECEPTACLE,105C

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2213848-2
Lighting Connectors 2213848-2
Lighting Connectors

Lighting Connectors

Buy Now
Led Street Light Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity - 70AH7988 - Newark, An Avnet Company
Chicago, IL, United States
Led Street Light Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity
70AH7988
Led Street Light Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity 70AH7988
LED STREET LIGHT CONN, RCPT, 3POS, CABLE; Product Range:LUMAWISE Endurance N Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Wire Size (AWG):14AWG

LED STREET LIGHT CONN, RCPT, 3POS, CABLE; Product Range:LUMAWISE Endurance N Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Wire Size (AWG):14AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2213848-2 70AH7988
Product Name Lighting Connectors Led Street Light Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact - 1328G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers