TE Connectivity Lighting Connectors 2213848-1

Description
ASSY,PHOTOCONTROL POWER RECEPTACLE,150C
Request a Quote Datasheet
Description
ASSY,PHOTOCONTROL POWER RECEPTACLE,150C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 2213848-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2213848-1
Lighting Connectors 2213848-1
ASSY,PHOTOCONTROL POWER RECEPTACLE,150C

ASSY,PHOTOCONTROL POWER RECEPTACLE,150C

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2213848-1
Lighting Connectors 2213848-1
Lighting Connectors

Lighting Connectors

Buy Now
Led Street Light Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity - 70AH7987 - Newark, An Avnet Company
Chicago, IL, United States
Led Street Light Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity
70AH7987
Led Street Light Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity 70AH7987
LED STREET LIGHT CONN, RCPT, 3POS, CABLE; Product Range:LUMAWISE Endurance N Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Wire Size (AWG):14AWG

LED STREET LIGHT CONN, RCPT, 3POS, CABLE; Product Range:LUMAWISE Endurance N Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Wire Size (AWG):14AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2213848-1 70AH7987
Product Name Lighting Connectors Led Street Light Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1203-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors
View Details