TE Connectivity ™ LED Array Mounts 2213795-1

Description
TE Connectivity 2213795-1
Request a Quote
Description
TE Connectivity 2213795-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Array Mounts - 1444232 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Array Mounts
1444232
LED Array Mounts 1444232
TE Connectivity 2213795-1

TE Connectivity 2213795-1

Supplier's Site
LED Array Mounts - 1444270 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Array Mounts
1444270
LED Array Mounts 1444270
TE Connectivity 2213795-1

TE Connectivity 2213795-1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 1444232
Product Name LED Array Mounts
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 8796469 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 10 x 18.1mm
Lead Length 15 mm (0.5906 inch)
View Details
LED Holders - 2-2325811-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details