TE Connectivity Splices 2213600-1

Description
Body Features Button Color : Blue, Yellow Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Contact Base Material : Phosphor Bronze Dimensions Barrel Inside Diameter : 4.5 MM  [.175 INCH ] Compatible Insulation Diameter Range : 4 MM , 4.5 MM  [.177 INCH , .157 INCH ] Product Length : 48 MM  [1.89 INCH ] Wire Size (MMSQ) : 2.5 - 1.5, 4 - 2.5 Wire Size (AWG) : 12 - 14, 14 - 16 Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 400 Industry Standards Compatible With Agency/Standards Products : IEC, UL Compatible With Approved Standards Products : IEC 60988-2-3, UL 486C Government Qualified Splice : No UL Flammability Rating : UL 94V-0, UL 94V-2 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Button Color : Blue, Yellow Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Contact Base Material : Phosphor Bronze Dimensions Barrel Inside Diameter : 4.5 MM  [.175 INCH ] Compatible Insulation Diameter Range : 4 MM , 4.5 MM  [.177 INCH , .157 INCH ] Product Length : 48 MM  [1.89 INCH ] Wire Size (MMSQ) : 2.5 - 1.5, 4 - 2.5 Wire Size (AWG) : 12 - 14, 14 - 16 Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 400 Industry Standards Compatible With Agency/Standards Products : IEC, UL Compatible With Approved Standards Products : IEC 60988-2-3, UL 486C Government Qualified Splice : No UL Flammability Rating : UL 94V-0, UL 94V-2 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2213600-1 - TE Connectivity
Berwyn, PA, United States
Splices
2213600-1
Splices 2213600-1
Body Features Button Color : Blue, Yellow Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Contact Base Material : Phosphor Bronze Dimensions Barrel Inside Diameter : 4.5 MM  [.175 INCH ] Compatible Insulation Diameter Range : 4 MM , 4.5 MM  [.177 INCH , .157 INCH ] Product Length : 48 MM  [1.89 INCH ] Wire Size (MMSQ) : 2.5 - 1.5, 4 - 2.5 Wire Size (AWG) : 12 - 14, 14 - 16 Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 400 Industry Standards Compatible With Agency/Standards Products : IEC, UL Compatible With Approved Standards Products : IEC 60988-2-3, UL 486C Government Qualified Splice : No UL Flammability Rating : UL 94V-0, UL 94V-2 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Button Color : Blue, Yellow
  • Splice Features : End Feed

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 2

Contact Features


  • Contact Base Material : Phosphor Bronze

Dimensions


  • Barrel Inside Diameter : 4.5 MM  [.175 INCH ]
  • Compatible Insulation Diameter Range : 4 MM , 4.5 MM  [.177 INCH , .157 INCH ]
  • Product Length : 48 MM  [1.89 INCH ]
  • Wire Size (MMSQ) : 2.5 - 1.5, 4 - 2.5
  • Wire Size (AWG) : 12 - 14, 14 - 16

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 400

Industry Standards


  • Compatible With Agency/Standards Products : IEC, UL
  • Compatible With Approved Standards Products : IEC 60988-2-3, UL 486C
  • Government Qualified Splice : No
  • UL Flammability Rating : UL 94V-0, UL 94V-2

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : Yes
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A124567-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A124567-ND
Terminals - Wire Splice Connectors A124567-ND
LARGE WIRE SINGLE POSITION COOLS

LARGE WIRE SINGLE POSITION COOLS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 2213600-1 A124567-ND
Product Name Splices Terminals - Wire Splice Connectors
Features RoHS; Insulated RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 1-173237-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104480-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers