TE Connectivity Standard Circular Connectors 2213434-1

Description
Configuration Features Number of Positions : 3 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2213434-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2213434-1
Standard Circular Connectors 2213434-1
Configuration Features Number of Positions : 3 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire

Configuration Features


  • Number of Positions : 3

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
Buy Now
Solid State Lighting Connector Assemblies - A123788-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A123788-ND
Solid State Lighting Connector Assemblies A123788-ND
SSL Connector 3 Position T-Splitter Cable/Wire to Cable/Wire

SSL Connector 3 Position T-Splitter Cable/Wire to Cable/Wire

Buy Now Datasheet
Power Connectors - 2213434-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2213434-1
Power Connectors 2213434-1
NECTOR M 3P SPLITTER ASSY, CODE A

NECTOR M 3P SPLITTER ASSY, CODE A

Buy Now
Swedesboro, NJ, United States
Power Connectors
2213434-1
Power Connectors 2213434-1
Power Connectors

Power Connectors

Buy Now
T-Splitter Conn, 3Pos, Plug-Rcpt/plug; Inter Series Connector A Te Connectivity - 78Y5363 - Newark, An Avnet Company
Chicago, IL, United States
T-Splitter Conn, 3Pos, Plug-Rcpt/plug; Inter Series Connector A Te Connectivity
78Y5363
T-Splitter Conn, 3Pos, Plug-Rcpt/plug; Inter Series Connector A Te Connectivity 78Y5363
T-SPLITTER CONN, 3POS, PLUG-RCPT/PLUG; Inter Series Connector A:Circular Industrial; Convert From Positions:3Positions ; Convert From Gender:Plug; Inter Series Connector B:Circular Industrial; Convert To Positions:3Positions RoHS Compliant: Yes

T-SPLITTER CONN, 3POS, PLUG-RCPT/PLUG; Inter Series Connector A:Circular Industrial; Convert From Positions:3Positions; Convert From Gender:Plug; Inter Series Connector B:Circular Industrial; Convert To Positions:3Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213434-1 A123788-ND 2213434-1 78Y5363
Product Name Standard Circular Connectors Solid State Lighting Connector Assemblies Power Connectors T-Splitter Conn, 3Pos, Plug-Rcpt/plug; Inter Series Connector A Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 12336-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Data Connectivity Housings - 1-1452483-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
2 suppliers
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details