TE Connectivity RF Connectors 1050717-1

Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Product Length : 19.05 MM  [.75 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 142 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Clamp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Product Length : 19.05 MM  [.75 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 142 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Clamp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1050717-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1050717-1
RF Connectors 1050717-1
Body Features Body Material : Stainless Steel Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Product Length : 19.05 MM  [.75 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 142 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Clamp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Product Length : 19.05 MM  [.75 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 12.4

Other


  • Coupling Nut Base Material : Stainless Steel
  • Coupling Nut Plating Material : Gold
  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Silicone Rubber

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 142
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Clamp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
RF Coaxial Cable Mount Connector - 1050717-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1050717-1
RF Coaxial Cable Mount Connector 1050717-1
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site
2001 7141 00 Rohs Compliant Amp - Te Connectivity - 10H7003 - Newark, An Avnet Company
Chicago, IL, United States
2001 7141 00 Rohs Compliant Amp - Te Connectivity
10H7003
2001 7141 00 Rohs Compliant Amp - Te Connectivity 10H7003
2001 7141 00 ROHS COMPLIANT: YES

2001 7141 00 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 1050717-1 1050717-1 10H7003
Product Name RF Connectors RF Coaxial Cable Mount Connector 2001 7141 00 Rohs Compliant Amp - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051137-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
2 suppliers
RF Connectors - 1051150-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
3 suppliers
RF Connectors - 1056231-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coax Connectors - 1059465-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers