TE Connectivity
Connector Contacts
2213374-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Type : Blade Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : 3 MM [.118 INCH ]
Dimensions Wire Size (MMSQ) : .326 - .823 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Packaging Features Packaging Method : Reel
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Type : Blade Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : 3 MM [.118 INCH ]
Dimensions Wire Size (MMSQ) : .326 - .823 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Packaging Features Packaging Method : Reel
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Type : Blade Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : 3 MM [.118 INCH ]
Dimensions Wire Size (MMSQ) : .326 - .823 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Packaging Features Packaging Method : Reel
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 6
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Blade
- Mating Tab Thickness : .4 MM [.016 INCH ]
- Mating Tab Width : 3 MM [.118 INCH ]
Dimensions
- Wire Size (MMSQ) : .326 - .823
- Wire Size (AWG) : 22 - 18
- Wire Size (CMA) : 642 - 1624
Packaging Features
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2213374-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
Material
Tin
Features
RoHS
North American
17 to 21 AWG
View Details