TE Connectivity Electronic Connector 2213362-4

Description
ANSI C136.41 Dimming Receptacle Cable Assembly Product overview: 2213362-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-2213362-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANSI C136.41 Dimming Receptacle Cable Assembly Product overview: 2213362-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-2213362-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
48-2213362-4
Electronic Connector 48-2213362-4
ANSI C136.41 Dimming Receptacle Cable Assembly Product overview: 2213362-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-2213362-4 can be used for catalog matching and distributor lookup.

ANSI C136.41 Dimming Receptacle Cable Assembly Product overview: 2213362-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-2213362-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Lighting Connectors - 2213362-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2213362-4
Lighting Connectors 2213362-4
RCPT ASSY,DIMMABLE PHOTOCONTROL,105C,3/ 4

RCPT ASSY,DIMMABLE PHOTOCONTROL,105C,3/4

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2213362-4
Lighting Connectors 2213362-4
Dimming Receptacle

Dimming Receptacle

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2213362-4
Lighting Connectors 2213362-4
Lighting Connectors

Lighting Connectors

Buy Now
Connector, Receptacle, 7Pos; Product Range Te Connectivity - 99Y3554 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 7Pos; Product Range Te Connectivity
99Y3554
Connector, Receptacle, 7Pos; Product Range Te Connectivity 99Y3554
CONNECTOR, RECEPTACLE, 7POS; Product Range:Lumawise Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Wire Size (AWG):18AWG RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 7POS; Product Range:Lumawise Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Wire Size (AWG):18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 48-2213362-4 2213362-4 2213362-4 99Y3554
Product Name Electronic Connector Lighting Connectors Lighting Connectors Connector, Receptacle, 7Pos; Product Range Te Connectivity
Gender Female / Jack
Termination Crimp
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-4965-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers