TE Connectivity Standard Circular Connectors 2213263-1

Description
Configuration Features Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2213263-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2213263-1
Standard Circular Connectors 2213263-1
Configuration Features Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 7

Contact Features


  • Circular Connector Contact Type : Socket

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Nector M Skt Hsg Assy, Pm, 7P Code A Te Connectivity - 47Y7856 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Skt Hsg Assy, Pm, 7P Code A Te Connectivity
47Y7856
Nector M Skt Hsg Assy, Pm, 7P Code A Te Connectivity 47Y7856
NECTOR M SKT HSG ASSY, PM, 7P CODE A

NECTOR M SKT HSG ASSY, PM, 7P CODE A

Supplier's Site Datasheet
Nector M Skt Hsg Assy, Pm, 7P Code A Amp - Te Connectivity - 41AJ6478 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Skt Hsg Assy, Pm, 7P Code A Amp - Te Connectivity
41AJ6478
Nector M Skt Hsg Assy, Pm, 7P Code A Amp - Te Connectivity 41AJ6478
NECTOR M SKT HSG ASSY, PM, 7P CODE A

NECTOR M SKT HSG ASSY, PM, 7P CODE A

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2213263-1 47Y7856
Product Name Standard Circular Connectors Nector M Skt Hsg Assy, Pm, 7P Code A Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

7.5A 250V Electronic Connector - 436-1-207216-7 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
Current Rating 7.5 amps
View Details
3 suppliers
Data Connectivity Housings - 1-1452581-2 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
Standard Circular Connectors - 1-1589059-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details