TE Connectivity Standard Circular Connectors 2213262-1

Description
Configuration Features Number of Positions : 6 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 6 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2213262-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2213262-1
Standard Circular Connectors 2213262-1
Configuration Features Number of Positions : 6 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 6

Contact Features


  • Circular Connector Contact Type : Socket

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - 2213262-1 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2213262-1
Solid State Lighting Connector Assemblies 2213262-1
SKT HOUSING ASSY, PANEL, 6P, A C

SKT HOUSING ASSY, PANEL, 6P, A C

Supplier's Site Datasheet
Nector M Skt Hsg Assy, Pm, 6P Code A Amp - Te Connectivity - 41AJ6477 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Skt Hsg Assy, Pm, 6P Code A Amp - Te Connectivity
41AJ6477
Nector M Skt Hsg Assy, Pm, 6P Code A Amp - Te Connectivity 41AJ6477
NECTOR M SKT HSG ASSY, PM, 6P CODE A

NECTOR M SKT HSG ASSY, PM, 6P CODE A

Supplier's Site

Technical Specifications

  TE Connectivity ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213262-1 2213262-1 41AJ6477
Product Name Standard Circular Connectors Solid State Lighting Connector Assemblies Nector M Skt Hsg Assy, Pm, 6P Code A Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1586000-0 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1375820-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Standard Circular Connectors - 1-2823450-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers