Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible Number of Positions : 1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Silver (Ag)
Electrical Characteristics Current Rating (Max) (AMP) : 5 Operating Voltage (VDC) : 300
Housing Features Housing Material : Glass-Filled PBT
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power
Product Type Features COB Substrate Thickness (MM) : 1 Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board LED Holders Product Type : LED Holder
Termination Features Termination Method to Wire & Cable : Poke-In
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features
- Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible
- Number of Positions : 1
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Silver (Ag)
Electrical Characteristics
- Current Rating (Max) (AMP) : 5
- Operating Voltage (VDC) : 300
Housing Features
- Housing Material : Glass-Filled PBT
Mechanical Attachment
- Connector Mounting Type : Board Mount
Operation/Application
- Circuit Application : Power
Product Type Features
- COB Substrate Thickness (MM) : 1
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Board
- LED Holders Product Type : LED Holder
Termination Features
- Termination Method to Wire & Cable : Poke-In
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]