TE Connectivity LED Holders 1-2154430-1

Description
Body Features Compatible LED : Lumileds LUXEON S Configuration Features Lighting Connector Features Included : No Thermal Protection, No Driver on Board, Does Not Enable Zhaga Compatibility, Optic Compatible Electrical Characteristics Current Rating (Max) (AMP) : 1.5 Operating Voltage (VDC) : 40 Housing Features Housing Material : Polycarbonate Operation/Applicatio n Circuit Application : Power Product Type Features Product Type : Optic Sealable : Yes Termination Features Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Body Features Compatible LED : Lumileds LUXEON S Configuration Features Lighting Connector Features Included : No Thermal Protection, No Driver on Board, Does Not Enable Zhaga Compatibility, Optic Compatible Electrical Characteristics Current Rating (Max) (AMP) : 1.5 Operating Voltage (VDC) : 40 Housing Features Housing Material : Polycarbonate Operation/Applicatio n Circuit Application : Power Product Type Features Product Type : Optic Sealable : Yes Termination Features Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 1-2154430-1 - TE Connectivity
Berwyn, PA, United States
LED Holders
1-2154430-1
LED Holders 1-2154430-1
Body Features Compatible LED : Lumileds LUXEON S Configuration Features Lighting Connector Features Included : No Thermal Protection, No Driver on Board, Does Not Enable Zhaga Compatibility, Optic Compatible Electrical Characteristics Current Rating (Max) (AMP) : 1.5 Operating Voltage (VDC) : 40 Housing Features Housing Material : Polycarbonate Operation/Applicatio n Circuit Application : Power Product Type Features Product Type : Optic Sealable : Yes Termination Features Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Body Features


  • Compatible LED : Lumileds LUXEON S

Configuration Features


  • Lighting Connector Features Included : No Thermal Protection, No Driver on Board, Does Not Enable Zhaga Compatibility, Optic Compatible

Electrical Characteristics


  • Current Rating (Max) (AMP) : 1.5
  • Operating Voltage (VDC) : 40

Housing Features


  • Housing Material : Polycarbonate

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Product Type : Optic
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC)

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 1-2154430-1
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 6-2154874-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213699-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213699-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213349-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details