TE Connectivity Standard Circular Connectors 2213242-1

Description
Configuration Features Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2213242-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2213242-1
Standard Circular Connectors 2213242-1
Configuration Features Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire

Configuration Features


  • Number of Positions : 7

Contact Features


  • Circular Connector Contact Type : Pin

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
Buy Now
Solid State Lighting Connector Assemblies - A123774-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A123774-ND
Solid State Lighting Connector Assemblies A123774-ND
SSL Connector 7 Position Receptacle Housing for Pin Contact Cable/Wire to Cable/Wire or Board Crimp

SSL Connector 7 Position Receptacle Housing for Pin Contact Cable/Wire to Cable/Wire or Board Crimp

Buy Now Datasheet
Nector M Hsg, Pin, Fh, 7P Code A Amp - Te Connectivity - 41AJ6476 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Hsg, Pin, Fh, 7P Code A Amp - Te Connectivity
41AJ6476
Nector M Hsg, Pin, Fh, 7P Code A Amp - Te Connectivity 41AJ6476
NECTOR M HSG, PIN, FH, 7P CODE A

NECTOR M HSG, PIN, FH, 7P CODE A

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213242-1 A123774-ND 41AJ6476
Product Name Standard Circular Connectors Solid State Lighting Connector Assemblies Nector M Hsg, Pin, Fh, 7P Code A Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1-2349180-2TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RF Connectors - 1-1337410-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Standard Circular Connectors - 1-1437720-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 60 volts
View Details
4 suppliers