TE Connectivity Between Series Adapters 1059729-1

Description
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSP Side B Gender : Jack Side B Interface : OSM
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSP Side B Gender : Jack Side B Interface : OSM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1059729-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1059729-1
Between Series Adapters 1059729-1
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSP Side B Gender : Jack Side B Interface : OSM

Body Features


  • Body Material : Stainless Steel
  • Body Style : Straight
  • Material : Stainless Steel

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : TFE Fluorocarbon

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : OSP
  • Side B Gender : Jack
  • Side B Interface : OSM
Buy Now
Coaxial Connector (RF) Adapters - A34430-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A34430-ND
Coaxial Connector (RF) Adapters A34430-ND
Adapter Coaxial Connector SMA Jack, Female Socket To OSP Jack, Female Socket

Adapter Coaxial Connector SMA Jack, Female Socket To OSP Jack, Female Socket

Buy Now Datasheet
4584 2240 02 Amp - Te Connectivity - 41AJ1992 - Newark, An Avnet Company
Chicago, IL, United States
4584 2240 02 Amp - Te Connectivity
41AJ1992
4584 2240 02 Amp - Te Connectivity 41AJ1992
4584 2240 02

4584 2240 02

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1059729-1 A34430-ND 41AJ1992
Product Name Between Series Adapters Coaxial Connector (RF) Adapters 4584 2240 02 Amp - Te Connectivity
Connector Type Wire to Wire Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052989-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
RF Connectors - 1050542-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
In-Series Adapters - 1055069-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
RF Connectors - 1056527-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
4 suppliers