TE Connectivity Standard Circular Connectors 2213234-1

Description
Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2213234-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2213234-1
Standard Circular Connectors 2213234-1
Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire

Configuration Features


  • Number of Positions : 5

Contact Features


  • Circular Connector Contact Type : Pin

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
Buy Now
Power Connectors - 2213234-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2213234-1
Power Connectors 2213234-1
NECTOR M FI PIN ASSY, FH, 5P

NECTOR M FI PIN ASSY, FH, 5P

Buy Now
Solid State Lighting Connector Contacts - A123947-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A123947-ND
Solid State Lighting Connector Contacts A123947-ND
14-18 AWG SSL Contact Lock with Pins Screw Free Hanging (In-Line)

14-18 AWG SSL Contact Lock with Pins Screw Free Hanging (In-Line)

Buy Now Datasheet
Nector M Fi Pin Assy, Fh, 5P Amp - Te Connectivity - 75AC7468 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Fi Pin Assy, Fh, 5P Amp - Te Connectivity
75AC7468
Nector M Fi Pin Assy, Fh, 5P Amp - Te Connectivity 75AC7468
NECTOR M FI PIN ASSY, FH, 5P

NECTOR M FI PIN ASSY, FH, 5P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213234-1 2213234-1 A123947-ND 75AC7468
Product Name Standard Circular Connectors Power Connectors Solid State Lighting Connector Contacts Nector M Fi Pin Assy, Fh, 5P Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Backshells and Cable Clamps - A122110-ND - DigiKey
Specs
Geometry Straight; 180°
View Details
3 suppliers
Circular Connector Contacts - 047-0894-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Between Series Adapters - 1056702-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details