TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2213229-2

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Packaging Features Packaging Method : Package Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Packaging Features Packaging Method : Package Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2213229-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2213229-2
Connector Hardware, Mounts, Locks & Retainers 2213229-2
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Packaging Features Packaging Method : Package Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF15

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Power Connectors - 2213229-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2213229-2
Power Connectors 2213229-2
NECTOR M RING NUT, 5/6/7P, 14-17MM

NECTOR M RING NUT, 5/6/7P, 14-17MM

Buy Now
Swedesboro, NJ, United States
Power Connectors
2213229-2
Power Connectors 2213229-2
Power Connectors

Power Connectors

Buy Now
Solid State Lighting Connector Accessories - A123769-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Accessories
A123769-ND
Solid State Lighting Connector Accessories A123769-ND
Connector Ring Nut For Plug and Receptacle Housings

Connector Ring Nut For Plug and Receptacle Housings

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213229-2 2213229-2 A123769-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Solid State Lighting Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details
Circular Connector Contacts - 006-0937-20A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers