TE Connectivity
Connector Contacts
2212100-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 2.38 MM [.094 INCH ]
Dimensions Wire Size (MMSQ) : 2.08 - 3.3 Wire Size (AWG) : 14 - 12
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 2.38 MM [.094 INCH ]
Dimensions Wire Size (MMSQ) : 2.08 - 3.3 Wire Size (AWG) : 14 - 12
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 2.38 MM [.094 INCH ]
Dimensions Wire Size (MMSQ) : 2.08 - 3.3 Wire Size (AWG) : 14 - 12
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 35
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Type : Pin
- Mating Pin Diameter : 2.38 MM [.094 INCH ]
Dimensions
- Wire Size (MMSQ) : 2.08 - 3.3
- Wire Size (AWG) : 14 - 12
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2212100-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
14 to 19 AWG
View Details
Material
Tin
Features
RoHS
North American
15 to 20 AWG
View Details
North American
18 to 22 AWG
International
0.7500 to 34 mm2
View Details