TE Connectivity Connector Contacts 2212099-1

Description
Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Orientation : Straight Contact Type : Pin Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Orientation : Straight Contact Type : Pin Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2212099-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2212099-1
Connector Contacts 2212099-1
Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Orientation : Straight Contact Type : Pin Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Orientation : Straight
  • Contact Type : Pin

Mechanical Attachment


  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2212099-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627170-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details