TE Connectivity Busbar Connectors 2212011-1

Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 500 Contact Length : 30.37 MM  [1.96 INCH ] Contact Shape & Form : 3-Beam Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : 3.18 MM  [.125 INCH ] Mating Tab Width : 19.58 MM  [.77 INCH ] Dimensions Connector Height : 25.8 MM  [1.01 INCH ] Product Length : 50.9 MM  [2 INCH ] Product Width : 31.8 MM  [1.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 15 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole With Clinch Nuts Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.17 MM  [.125 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Bus Bar, Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 500 Contact Length : 30.37 MM  [1.96 INCH ] Contact Shape & Form : 3-Beam Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : 3.18 MM  [.125 INCH ] Mating Tab Width : 19.58 MM  [.77 INCH ] Dimensions Connector Height : 25.8 MM  [1.01 INCH ] Product Length : 50.9 MM  [2 INCH ] Product Width : 31.8 MM  [1.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 15 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole With Clinch Nuts Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.17 MM  [.125 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Bus Bar, Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 2212011-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
2212011-1
Busbar Connectors 2212011-1
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 500 Contact Length : 30.37 MM  [1.96 INCH ] Contact Shape & Form : 3-Beam Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : 3.18 MM  [.125 INCH ] Mating Tab Width : 19.58 MM  [.77 INCH ] Dimensions Connector Height : 25.8 MM  [1.01 INCH ] Product Length : 50.9 MM  [2 INCH ] Product Width : 31.8 MM  [1.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 15 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole With Clinch Nuts Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.17 MM  [.125 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Bus Bar, Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Silver

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 500
  • Contact Length : 30.37 MM  [1.96 INCH ]
  • Contact Shape & Form : 3-Beam
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Tab Thickness : 3.18 MM  [.125 INCH ]
  • Mating Tab Width : 19.58 MM  [.77 INCH ]

Dimensions


  • Connector Height : 25.8 MM  [1.01 INCH ]
  • Product Length : 50.9 MM  [2 INCH ]
  • Product Width : 31.8 MM  [1.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 15

Housing Features


  • Housing Material : Stainless Steel

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • PCB Mount Retention Type : Mounting Hole With Clinch Nuts

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 3.17 MM  [.125 INCH ]

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Connector & Contact Terminates To : Bus Bar, Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Bus Bar

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
I/O Connectors - 2212011-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2212011-1
I/O Connectors 2212011-1
PLUGGABLE BUS BAR CONNECT W/CLINCH NUTS

PLUGGABLE BUS BAR CONNECT W/CLINCH NUTS

Buy Now
Specialized Connectors - A125708-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A125708-ND
Specialized Connectors A125708-ND
Terminal Busbar Clip Connector Solder

Terminal Busbar Clip Connector Solder

Buy Now Datasheet
Specialized Connectors - 2212011-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
2212011-1
Specialized Connectors 2212011-1
PLUGGABLE BUS BAR CONNECT W/CLIN

PLUGGABLE BUS BAR CONNECT W/CLIN

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2212011-1 2212011-1 A125708-ND 2212011-1
Product Name Busbar Connectors I/O Connectors Specialized Connectors Specialized Connectors
Connector Type USB
Termination Through Hole - Screw Solder
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 2495700-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Current Rating 5.0 amps
View Details
2 suppliers