TE Connectivity USB Connectors 1734205-1

Description
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : Without PCB Connector Seating : Flush Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : Without PCB Connector Seating : Flush Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1734205-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1734205-1
USB Connectors 1734205-1
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : Without PCB Connector Seating : Flush Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Mini
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Locking Feature : Without
  • PCB Connector Seating : Flush

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 1734205-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1734205-1
I/O Connectors 1734205-1
MINI USB, TYPE B, PLUG. CABLE-KIT

MINI USB, TYPE B, PLUG. CABLE-KIT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1734205-1
I/O Connectors 1734205-1
MINI USB PLUGS

MINI USB PLUGS

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1734205-1
I/O Connectors 1734205-1
I/O Connectors

I/O Connectors

Buy Now
USB, DVI, HDMI Connector Assemblies - A107497-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A107497-ND
USB, DVI, HDMI Connector Assemblies A107497-ND
USB - mini B USB 2.0 Plug Connector 5 Position Free Hanging (In-Line)

USB - mini B USB 2.0 Plug Connector 5 Position Free Hanging (In-Line)

Buy Now Datasheet
Mini Usb Conn, 2.0 Type B, Plug, Cable; Usb Connector Type Te Connectivity - 98P0547 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn, 2.0 Type B, Plug, Cable; Usb Connector Type Te Connectivity
98P0547
Mini Usb Conn, 2.0 Type B, Plug, Cable; Usb Connector Type Te Connectivity 98P0547
MINI USB CONN, 2.0 TYPE B, PLUG, CABLE; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:5Positions ; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Copper Alloy; Product Range:-RoHS Compliant: Yes

MINI USB CONN, 2.0 TYPE B, PLUG, CABLE; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:5Positions; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Copper Alloy; Product Range:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
1734205-1
USB Connectors 1734205-1
USB Connectors USB 2.0 Male mini USB Type B Connector

USB Connectors USB 2.0 Male mini USB Type B Connector

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734205-1 1734205-1 A107497-ND 98P0547 1734205-1
Product Name USB Connectors I/O Connectors USB, DVI, HDMI Connector Assemblies Mini Usb Conn, 2.0 Type B, Plug, Cable; Usb Connector Type Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB USB USB
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable Mount Cable
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Headers, Male Pins - 104911-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A28623-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers