TE Connectivity Automotive Connector Caps & Covers 2209895-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Compatible With Connector Code : A - E Number of Positions : 14 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 240 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Compatible With Connector Code : A - E Number of Positions : 14 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 240 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2209895-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2209895-1
Automotive Connector Caps & Covers 2209895-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Compatible With Connector Code : A - E Number of Positions : 14 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 240 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PBT GF30

Configuration Features


  • Compatible With Connector Code : A - E
  • Number of Positions : 14

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 240

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2209895-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products