TE Connectivity Automotive Connector Caps & Covers 2209651-1

Description
Body Features Primary Product Color : Yellow Primary Product Material : PA GF Configuration Features Compatible With Connector Code : A-D Number of Positions : 30 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Request a Quote
Description
Body Features Primary Product Color : Yellow Primary Product Material : PA GF Configuration Features Compatible With Connector Code : A-D Number of Positions : 30 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2209651-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2209651-1
Automotive Connector Caps & Covers 2209651-1
Body Features Primary Product Color : Yellow Primary Product Material : PA GF Configuration Features Compatible With Connector Code : A-D Number of Positions : 30 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly

Body Features


  • Primary Product Color : Yellow
  • Primary Product Material : PA GF

Configuration Features


  • Compatible With Connector Code : A-D
  • Number of Positions : 30

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 400

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2209651-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1-1437627-7-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Round
To Fit Thread / Diameter 0.1500 inch (3.81 mm)
View Details