TE Connectivity Rectangular Connector Housings 2209545-9

Description
94 Rectangular Connectors - Housings Receptacle Black
Request a Quote Datasheet
Description
94 Rectangular Connectors - Housings Receptacle Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A141441-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A141441-ND
Rectangular Connector Housings A141441-ND
94 Rectangular Connectors - Housings Receptacle Black

94 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
340-2209545-9
Automotive Electronic Connector 340-2209545-9
Automotive Housings Product overview: 2209545-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2209545-9 can be used for catalog matching and distributor lookup.

Automotive Housings Product overview: 2209545-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2209545-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Micro Quadlok Number of Positions: 94 Connector Type: Receptacle Contact Type: Female Socket Package: Bulk Contact Termination: Crimp Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Micro Quadlok
Number of Positions: 94
Connector Type: Receptacle
Contact Type: Female Socket
Package: Bulk
Contact Termination: Crimp
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A141441-ND 340-2209545-9 2209545-9
Product Name Rectangular Connector Housings Automotive Electronic Connector Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 1124-BRE.1T.200.CAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers